Alpha Wire Multi-Conductor & Paired Cables 77042 SL005

Description
77042 Slate 100 FT
Request a Quote Datasheet
Description
77042 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77042 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77042 SL005
Multi-Conductor & Paired Cables 77042 SL005
77042 Slate 100 FT

77042 Slate 100 FT

Buy Now
Ecogen Ecocable Cable Multconductor, 7 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire - 47W8833 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 7 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire
47W8833
Ecogen Ecocable Cable Multconductor, 7 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire 47W8833
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 7 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 7 CONDUCTOR, 14 AWG, 100 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft - ALP77042-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft
ALP77042-SL005
Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft ALP77042-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77042 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77042 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.0932 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 100ft, 77042 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77042 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.358 NOMINAL OD (MM) : 9.0932 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 77042 SL005 47W8833 ALP77042-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Cable Multconductor, 7 Conductor, 14 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 7 Conductor - Slate - 600V - 100 ft
Cable Shielding No Shielding No Shielding; Unshielded
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21510
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details