4 Conductor Multi-Conductor Cable Slate 14 AWG 1000.0' (304.8m)
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 14 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Unshielded, 600V, Multiconductor, 1000ft, 77040 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 77040 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.301 NOMINAL OD (MM) : 7.6454 VOLTAGE : 600V TEMPERATURE : -50°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21510
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 77040 SL001 | 77040SL001-ND | 47W8828 | ALP77040-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable Cable Multconductor, 4 Conductor, 14 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire | Alpha EcoCable® Unshielded Multiconductor Cable - 14 AWG 4 Conductor - Slate - 600V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 4 # | 4 # |