Alpha Wire Multiple Conductor Cables 77020 SL199

Description
CBL 2COND 18AWG SLATE 100=100'
Request a Quote Datasheet
Description
CBL 2COND 18AWG SLATE 100=100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 77020SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77020SL199-ND
Multiple Conductor Cables 77020SL199-ND
CBL 2COND 18AWG SLATE 100=100'

CBL 2COND 18AWG SLATE 100=100'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 77020 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77020 SL199
Multi-Conductor & Paired Cables 77020 SL199
77020 Slate BULK FT

77020 Slate BULK FT

Buy Now
Ecogen Ecocable 18Awg 2Cond Unshielded Mppe 77020 Sl 199 Bulk Ft Alpha Wire - 28Y6520 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable 18Awg 2Cond Unshielded Mppe 77020 Sl 199 Bulk Ft Alpha Wire
28Y6520
Ecogen Ecocable 18Awg 2Cond Unshielded Mppe 77020 Sl 199 Bulk Ft Alpha Wire 28Y6520
ECOGEN ECOCABLE 18AWG 2COND UNSHIELDED MPPE 77020 SL 199 BULK FT

ECOGEN ECOCABLE 18AWG 2COND UNSHIELDED MPPE 77020 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 77020SL199-ND 77020 SL199 28Y6520
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable 18Awg 2Cond Unshielded Mppe 77020 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers