Alpha Wire Multi-Conductor & Paired Cables 77008 SL001

Description
77008 Slate 1000 FT
Request a Quote Datasheet
Description
77008 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 77008 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
77008 SL001
Multi-Conductor & Paired Cables 77008 SL001
77008 Slate 1000 FT

77008 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 77008SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
77008SL001-ND
Multiple Conductor Cables 77008SL001-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable Cable Multconductor, 4 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire - 47W8764 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Cable Multconductor, 4 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
47W8764
Ecogen Ecocable Cable Multconductor, 4 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire 47W8764
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 4 CONDUCTOR, 22 AWG, 1000 FT, 600 V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 77008 SL001 77008SL001-ND 47W8764
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Cable Multconductor, 4 Conductor, 22 Awg, 1000 Ft, 600 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details