Alpha Wire 77005 SL005 Control Cable
9 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)
CABLE 9COND 24AWG SLATE 100'
ECOGEN ECOCABLE CABLE MULTCONDUCTOR, 9 CONDUCTOR, 24 AWG, 100 FT, 600 V; Cable Shielding:Unshielded
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 7879768 | 77005 SL005 | 77005SL005-ND | 77005 SL005 | 47W8759 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Multiple Conductor Cables | Ecogen Ecocable Cable Multconductor, 9 Conductor, 24 Awg, 100 Ft, 600 V; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | ||||
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) |