Alpha Wire Multi-Conductor & Paired Cables 7672 WH001

Description
7672 WHITE 1000 FT
Request a Quote Datasheet
Description
7672 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 7672 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
7672 WH001
Multi-Conductor & Paired Cables 7672 WH001
7672 WHITE 1000 FT

7672 WHITE 1000 FT

Buy Now
Ae C&c / 1000 Ft Alpha Wire - 35C1196 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / 1000 Ft Alpha Wire
35C1196
Ae C&c / 1000 Ft Alpha Wire 35C1196
AE C&C / 1000 FT

AE C&C / 1000 FT

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - White - 600V - 1000ft - Alpha 7672 WH001 - ALP7672-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - White - 600V - 1000ft - Alpha 7672 WH001
ALP7672-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - White - 600V - 1000ft - Alpha 7672 WH001 ALP7672-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7672 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7672 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, Irradiated PVC insulation, PVC jacket, 600V, White, 1000ft, 7672 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7672 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.211 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 7672 WH001 35C1196 ALP7672-WH001
Product Name Multi-Conductor & Paired Cables Ae C&c / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 2 Conductor - White - 600V - 1000ft - Alpha 7672 WH001
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details