Alpha Wire Multiple Conductor Cables 76033 TL005

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76033TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76033TL005-ND
Multiple Conductor Cables 216-76033TL005-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)

4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 4Pair, Cat6A, 26Awg/30.5M; Cable Shielding Alpha Wire - 78AH8730 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat6A, 26Awg/30.5M; Cable Shielding Alpha Wire
78AH8730
Network Cable, 4Pair, Cat6A, 26Awg/30.5M; Cable Shielding Alpha Wire 78AH8730
NETWORK CABLE, 4PAIR, CAT6A, 26AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT6A, 26AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76033TL005-ND 78AH8730
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat6A, 26Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers