Alpha Wire Multiple Conductor Cables 76033 TL001

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76033TL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76033TL001-DS-ND
Multiple Conductor Cables 216-76033TL001-DS-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (1 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Teal 26 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 4Pair, Cat6A, 26Awg, 305M; Cable Shielding Alpha Wire - 78AH8729 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat6A, 26Awg, 305M; Cable Shielding Alpha Wire
78AH8729
Network Cable, 4Pair, Cat6A, 26Awg, 305M; Cable Shielding Alpha Wire 78AH8729
NETWORK CABLE, 4PAIR, CAT6A, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT6A, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76033TL001-DS-ND 78AH8729
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat6A, 26Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FC10668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug Test Cable - 2626 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details