Alpha Wire Multiple Conductor Cables 76031 TL005

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76031TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76031TL005-ND
Multiple Conductor Cables 216-76031TL005-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)

4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire - 78AH8726 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire
78AH8726
Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire 78AH8726
NETWORK CABLE, 4PAIR, CAT5E, 24AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT5E, 24AWG/30.5M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76031TL005-ND 78AH8726
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 350mm, Latches - G125-MC12605L4-0350F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details