Alpha Wire Multiple Conductor Cables 76030 TL005

Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-76030TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-76030TL005-ND
Multiple Conductor Cables 216-76030TL005-ND
4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)

4 (1 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire - 78AH8724 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire
78AH8724
Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire 78AH8724
NETWORK CABLE, 4PAIR, CAT5E, 24AWG/30.5M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 4PAIR, CAT5E, 24AWG/30.5M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-76030TL005-ND 78AH8724
Product Name Multiple Conductor Cables Network Cable, 4Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 8 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 90mm, double-end, Screw-Lok - G125-FC116051-04-0090F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details