Alpha Wire Hook-up Wire 751816 SL001

Description
751816 SLATE 1000 FT
Request a Quote
Description
751816 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 751816 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
751816 SL001
Hook-up Wire 751816 SL001
751816 SLATE 1000 FT

751816 SLATE 1000 FT

Buy Now
751816 SL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft - ALP751816-SL001 - Lapp Tannehill
Savage, MN, United States
751816 SL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft
ALP751816-SL001
751816 SL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft ALP751816-SL001
Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 1000ft, 751816 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751816 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.109 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Alpha Wire's UL 3173 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 1000ft, 751816 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 751816 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.109 INSULATION THICKNESS (IN) : 0.031 TEMPERATURE : -40°F to +257°F -40°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM CSA TYPE : CSA AWM I A/B CSA CL1251 XLPE CSA FT2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 751816 SL001 ALP751816-SL001
Product Name Hook-up Wire 751816 SL001 - Alpha Wire UL 3173 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA CL1251 XLPE CSA FT2
Rated Voltage 600 volts
Nominal Diameter 0.1090 inch (2.77 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0603813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details