Alpha Wire Multiple Conductor Cables 75034 TL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75034TL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75034TL001-DS-ND
Multiple Conductor Cables 216-75034TL001-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire - 78AH8721 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire
78AH8721
Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire 78AH8721
NETWORK CABLE, 2PAIR, CAT5E, 22AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 22AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75034TL001-DS-ND 78AH8721
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers