Alpha Wire Multiple Conductor Cables 75032 GR001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75032GR001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75032GR001-DS-ND
Multiple Conductor Cables 216-75032GR001-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire - 78AH8717 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire
78AH8717
Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire 78AH8717
NETWORK CABLE, 2PAIR, CAT5E, 22AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 22AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75032GR001-DS-ND 78AH8717
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 22Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details