Alpha Wire Multiple Conductor Cables 75030 TL005

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75030TL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75030TL005-ND
Multiple Conductor Cables 216-75030TL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire - 78AH8714 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire
78AH8714
Network Cable, 2Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire 78AH8714
NETWORK CABLE, 2PAIR, CAT5E, 24AWG/30.5M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 24AWG/30.5M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75030TL005-ND 78AH8714
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 24Awg/30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-3334-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2300/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers