Alpha Wire Multiple Conductor Cables 75030 TL001

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-75030TL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-75030TL001-DS-ND
Multiple Conductor Cables 216-75030TL001-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 24 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire - 78AH8713 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire
78AH8713
Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire 78AH8713
NETWORK CABLE, 2PAIR, CAT5E, 24AWG, 305M; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

NETWORK CABLE, 2PAIR, CAT5E, 24AWG, 305M; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 216-75030TL001-DS-ND 78AH8713
Product Name Multiple Conductor Cables Network Cable, 2Pair, Cat5E, 24Awg, 305M; Cable Shielding Alpha Wire
Product Category Cable
Number of Conductors 4 #
Rated Temperature -40 to 80 C (-40 to 176 F)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers