8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 50.00' (15.24m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 100.0' (30.5m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 10.00' (3.05m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 22 AWG 500.0' (152.4m)
UNSHLD NETWORK CABLE, 4PR, 22AWG, 152.4M; Cable Shielding:Unshielded
| DigiKey | DigiKey | DigiKey | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies |
| Product Number | A74009B-50-ND | A74009B-100-ND | A74009B-10-ND | A74009B-500-ND | 74009 BK002 | 32AC9880 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshld Network Cable, 4Pr, 22Awg, 152.4M; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | Cable | Cable | ||
| Cable Length | 50 ft (152 dm) | 100 ft (305 dm) | 10 ft (30.48 dm) | 500 ft (1524 dm) | ||
| Number of Conductors | 8 # | 8 # | 8 # | 8 # | ||
| Rated Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |