4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 500.0' (152.4m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 10.00' (3.05m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 50.00' (15.24m)
SHLD NETWORK CABLE, 2 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | DigiKey | DigiKey | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies |
| Product Number | A74003B-500-ND | A74003B-100-ND | A74003B-10-ND | A74003B-50-ND | 74003 BK002 | 32AC9874 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shld Network Cable, 2 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | Cable | Cable | ||
| Cable Length | 500 ft (1524 dm) | 100 ft (305 dm) | 10 ft (30.48 dm) | 50 ft (152 dm) | ||
| Number of Conductors | 4 # | 4 # | 4 # | 4 # | ||
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |