Alpha Wire Multiple Conductor Cables 74002 BK002

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A74002B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74002B-100-ND
Multiple Conductor Cables A74002B-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A74002B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74002B-10-ND
Multiple Conductor Cables A74002B-10-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 10.00' (3.05m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A74002B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A74002B-50-ND
Multiple Conductor Cables A74002B-50-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 50.00' (15.24m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 216-74002BK002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-74002BK002-ND
Multiple Conductor Cables 216-74002BK002-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 216-74002BK002-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-74002BK002-DS-ND
Multiple Conductor Cables 216-74002BK002-DS-ND
CABLE CAT5E 4COND 26AWG BLK FOOT

CABLE CAT5E 4COND 26AWG BLK FOOT

Buy Now Datasheet
Multi-Conductor & Paired Cables - 74002 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
74002 BK002
Multi-Conductor & Paired Cables 74002 BK002
74002 Black 25000 FT

74002 Black 25000 FT

Buy Now
Shld Network Cable, 2 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire - 32AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire
32AC9873
Shld Network Cable, 2 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire 32AC9873
SHLD NETWORK CABLE, 2 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair; Jacket Color:Black RoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:2 Pair; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number A74002B-100-ND A74002B-10-ND A74002B-50-ND 216-74002BK002-ND 216-74002BK002-DS-ND 74002 BK002 32AC9873
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Network Cable, 2 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire
Product Category Cable Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 10 ft (30.48 dm) 50 ft (152 dm) 500 ft (1524 dm)
Number of Conductors 4 # 4 # 4 # 4 # 4 #
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers