Alpha Wire Modular - Flat Cable 725 BK038

Description
2 Conductor Modular Coil Cable Black 5.0' (1.52m)
Request a Quote Datasheet
Description
2 Conductor Modular Coil Cable Black 5.0' (1.52m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular - Flat Cable - 725BK038-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
725BK038-ND
Modular - Flat Cable 725BK038-ND
2 Conductor Modular Coil Cable Black 5.0' (1.52m)

2 Conductor Modular Coil Cable Black 5.0' (1.52m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 725 BK038 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
725 BK038
Multi-Conductor & Paired Cables 725 BK038
RETRACTABLE CORD, BLACK

RETRACTABLE CORD, BLACK

Buy Now
Retractile Cord 2 Conductor 18Awg 1.5M Extend 300V; Cable Shielding Alpha Wire - 81F6499 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 2 Conductor 18Awg 1.5M Extend 300V; Cable Shielding Alpha Wire
81F6499
Retractile Cord 2 Conductor 18Awg 1.5M Extend 300V; Cable Shielding Alpha Wire 81F6499
RETRACTILE CORD 2 CONDUCTOR 18AWG 1.5M EXTEND 300V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5ft; Reel Length (Metric):1.5m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 2 CONDUCTOR 18AWG 1.5M EXTEND 300V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):5ft; Reel Length (Metric):1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 725BK038-ND 725 BK038 81F6499
Product Name Modular - Flat Cable Multi-Conductor & Paired Cables Retractile Cord 2 Conductor 18Awg 1.5M Extend 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper
Rated Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details