Alpha Wire Hook-up Wire 7134 BL001

Description
7134 BLUE 1000 FT
Request a Quote
Description
7134 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7134 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7134 BL001
Hook-up Wire 7134 BL001
7134 BLUE 1000 FT

7134 BLUE 1000 FT

Buy Now
7134 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft - ALP7134-BL001 - Lapp Tannehill
Savage, MN, United States
7134 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
ALP7134-BL001
7134 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft ALP7134-BL001
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 7134 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7134 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 16 AWG, Stranded Conductor, Tinned Copper, 300V, Blue, 1000ft, 7134 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7134 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7134 BL001 ALP7134-BL001
Product Name Hook-up Wire 7134 BL001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 300V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0880 inch (2.24 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details