Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 18 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow/Green, 1000ft, 7133 YG001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7133 YG001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow/Green INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 7133 YG001 | ALP7133-YG001 |
| Product Name | Hook-up Wire | 7133 YG001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 300V - Yellow/Green - 1000ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1 | |
| Rated Voltage | 300 volts | |
| Nominal Diameter | 0.0800 inch (2.03 mm) | |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |