Alpha Wire Hook-up Wire 7132 OR001

Description
7132 ORANGE 1000 FT
Request a Quote
Description
7132 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7132 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7132 OR001
Hook-up Wire 7132 OR001
7132 ORANGE 1000 FT

7132 ORANGE 1000 FT

Buy Now
7132 OR001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft - ALP7132-OR001 - Lapp Tannehill
Savage, MN, United States
7132 OR001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft
ALP7132-OR001
7132 OR001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft ALP7132-OR001
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 1000ft, 7132 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7132 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Orange, 1000ft, 7132 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7132 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7132 OR001 ALP7132-OR001
Product Name Hook-up Wire 7132 OR001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 300V - Orange - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 023587-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1853955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details