Alpha Wire Hook-up Wire 7131 BR005

Description
100' BROWN HOOK-UP
Request a Quote
Description
100' BROWN HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7131 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7131 BR005
Hook-up Wire 7131 BR005
100' BROWN HOOK-UP

100' BROWN HOOK-UP

Buy Now
7131 BR005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft - ALP7131-BR005 - Lapp Tannehill
Savage, MN, United States
7131 BR005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
ALP7131-BR005
7131 BR005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft ALP7131-BR005
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 7131 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7131 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Brown, 100ft, 7131 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7131 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7131 BR005 ALP7131-BR005
Product Name Hook-up Wire 7131 BR005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0620 inch (1.57 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Primary Wire - 160225-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details