Alpha Wire 7131 BK001 Hook Up Wire
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 1000ft, 7131 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7131 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.062 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 7131 BK001 | 2773748 | ALP7131-BK001 |
| Product Name | Hook-up Wire | Hook Up Wire | 7131 BK001 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 300V - Black - 1000ft |
| Rated Temperature | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | |
| North American | 22 AWG | 22 AWG | |
| Stranding Type | 7 | ||
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1 |