Alpha Wire Hook-up Wire 7130 YL005

Description
100' YELLOW HOOK-UP WIRE
Request a Quote
Description
100' YELLOW HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7130 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7130 YL005
Hook-up Wire 7130 YL005
100' YELLOW HOOK-UP WIRE

100' YELLOW HOOK-UP WIRE

Buy Now
7130 YL005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft - ALP7130-YL005 - Lapp Tannehill
Savage, MN, United States
7130 YL005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
ALP7130-YL005
7130 YL005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft ALP7130-YL005
Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 7130 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7130 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 1430 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 24 AWG, Stranded Conductor, Tinned Copper, 300V, Yellow, 100ft, 7130 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7130 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1430 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.056 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7130 YL005 ALP7130-YL005
Product Name Hook-up Wire 7130 YL005 - Alpha Wire MIL-W-16878E Type C/UL 1430 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 300V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.0560 inch (1.42 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 0666033001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details