Alpha Wire Flat Cables 712/4R BK032

Description
712/4R BLACK EACH
Request a Quote Datasheet
Description
712/4R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 712/4R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
712/4R BK032
Flat Cables 712/4R BK032
712/4R BLACK EACH

712/4R BLACK EACH

Buy Now
Retractile Cord 12 Conductor 23Awg 4Ft 300V; Cable Shielding Alpha Wire - 99F9653 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 12 Conductor 23Awg 4Ft 300V; Cable Shielding Alpha Wire
99F9653
Retractile Cord 12 Conductor 23Awg 4Ft 300V; Cable Shielding Alpha Wire 99F9653
RETRACTILE CORD 12 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):20ft; Reel Length (Metric):6.1m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 12 CONDUCTOR 23AWG 4FT 300V; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):20ft; Reel Length (Metric):6.1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 712/4R BK032 99F9653
Product Name Flat Cables Retractile Cord 12 Conductor 23Awg 4Ft 300V; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details