Alpha Wire Flat Cables 707R BK032

Description
707R BLACK EACH
Request a Quote Datasheet
Description
707R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 707R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
707R BK032
Flat Cables 707R BK032
707R BLACK EACH

707R BLACK EACH

Buy Now
Retractile Cord 7 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire - 28B8719 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 7 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
28B8719
Retractile Cord 7 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire 28B8719
RETRACTILE CORD 7 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 7 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 707R BK032 28B8719
Product Name Flat Cables Retractile Cord 7 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details