Alpha Wire Hook-up Wire 7057/19 BR005

Description
7057/19 BROWN 100 FT
Request a Quote
Description
7057/19 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7057/19 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7057/19 BR005
Hook-up Wire 7057/19 BR005
7057/19 BROWN 100 FT

7057/19 BROWN 100 FT

Buy Now
7057/19 BR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Brown - 100ft - ALP7057/19-BR005 - Lapp Tannehill
Savage, MN, United States
7057/19 BR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Brown - 100ft
ALP7057/19-BR005
7057/19 BR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Brown - 100ft ALP7057/19-BR005
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 18 AWG, Stranded Conductor, Tinned Copper, 150V, Brown, 100ft, 7057/19 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7057/19 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 18 AWG, Stranded Conductor, Tinned Copper, 150V, Brown, 100ft, 7057/19 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7057/19 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7057/19 BR005 ALP7057/19-BR005
Product Name Hook-up Wire 7057/19 BR005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details