Alpha Wire Hook Up Wire, 1000Ft, 20Awg Copper, Grey; Jacket Material Alpha Wire 7056/19 SL001

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, GREY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, GREY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper, Grey; Jacket Material Alpha Wire - 26M8399 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper, Grey; Jacket Material Alpha Wire
26M8399
Hook Up Wire, 1000Ft, 20Awg Copper, Grey; Jacket Material Alpha Wire 26M8399
HOOK UP WIRE, 1000FT, 20AWG COPPER, GREY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER, GREY; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26M8399
Product Name Hook Up Wire, 1000Ft, 20Awg Copper, Grey; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details