Alpha Wire Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 7055 RD005

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 100Ft, 22AWG, Copper, Red, features a PVC jacket and is compliant with various industry standards including UL AWM/STYLE 1429 and CSA AWM I A/B, rated for 80°C and 150 VRMS. The wire has a temperature range of -55 to 105°C and a maximum pull tension of 5.5 lbs. It exhibits a nominal conductor DCR of 16.2 Ω per 1000 ft at 20°C and an inductance of 0.05 µH/ft. The product is RoHS compliant and does not contain substances of very high concern as per EU regulations. This wire is suitable for a variety of electrical applications where flexibility and reliability are required.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 100Ft, 22AWG, Copper, Red, features a PVC jacket and is compliant with various industry standards including UL AWM/STYLE 1429 and CSA AWM I A/B, rated for 80°C and 150 VRMS. The wire has a temperature range of -55 to 105°C and a maximum pull tension of 5.5 lbs. It exhibits a nominal conductor DCR of 16.2 Ω per 1000 ft at 20°C and an inductance of 0.05 µH/ft. The product is RoHS compliant and does not contain substances of very high concern as per EU regulations. This wire is suitable for a variety of electrical applications where flexibility and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire - 02F6493 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire
02F6493
Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire 02F6493
HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single Conductor Cables (Hook-Up Wire) - 7055 RD005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
7055 RD005
Single Conductor Cables (Hook-Up Wire) 7055 RD005
HOOK-UP STRND 22AWG RED 100'

HOOK-UP STRND 22AWG RED 100'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 02F6493 7055 RD005
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Red; Jacket Material Alpha Wire Single Conductor Cables (Hook-Up Wire)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK1031-6100-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Armored Test Cable, 40.0 GHz, 18.0″ - KBL-1.5FT-LOW+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers