Alpha Wire Hook-up Wire 7055 OR001

Description
7055 ORANGE 1000 FT
Request a Quote
Description
7055 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7055 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7055 OR001
Hook-up Wire 7055 OR001
7055 ORANGE 1000 FT

7055 ORANGE 1000 FT

Buy Now
7055 OR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Orange - 1000ft - ALP7055-OR001 - Lapp Tannehill
Savage, MN, United States
7055 OR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Orange - 1000ft
ALP7055-OR001
7055 OR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Orange - 1000ft ALP7055-OR001
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Orange, 1000ft, 7055 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Orange, 1000ft, 7055 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7055 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7055 OR001 ALP7055-OR001
Product Name Hook-up Wire 7055 OR001 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 150V - Orange - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details