Alpha Wire 7053 BL005 Hook Up Wire
-55°C Minimum Operating Temperature, Irradiated PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper. Insulation: Color-coded irradiated PVC. Nominal Insulation Thickness: 0.01" (0.25 mm). Voltage
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 26 AWG, Stranded Conductor, Tinned Copper, 150V, Blue, 100ft, 7053 BL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7053 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B
| Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 7053 BL005 | 8425674 | 70135159 | ALP7053-BL005 |
| Product Name | Hook-up Wire | Hook Up Wire | Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -55 degC; Irradiated PVC; Bl | 7053 BL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 150V - Blue - 100ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; Csa international awm i a/b, ft1, military mil-w-16878e type b, ul awm/style 1429 | CSA Mark (US, NRTL/C); UL Listing Mark | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 | |
| Nominal Diameter | 0.0390 inch (0.9900 mm) | 0.0390 inch (0.9906 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.1300 mm² (2.02E-4 in²) | |||
| Stranding Type | 7/0.16 mm |