Alpha Wire Hook-up Wire 7047 RD001

Description
7047 RED 1000 FT
Request a Quote
Description
7047 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7047 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7047 RD001
Hook-up Wire 7047 RD001
7047 RED 1000 FT

7047 RED 1000 FT

Buy Now
7047 RD001 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft - ALP7047-RD001 - Lapp Tannehill
Savage, MN, United States
7047 RD001 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
ALP7047-RD001
7047 RD001 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft ALP7047-RD001
Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 7047 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7047 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.155 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1251 XLPE MIL-SPEC : MIL-W-16878 Type D

Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 7047 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7047 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.155 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1251 XLPE MIL-SPEC : MIL-W-16878 Type D

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7047 RD001 ALP7047-RD001
Product Name Hook-up Wire 7047 RD001 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA CL1251 XLPE
Rated Voltage 600 volts
Nominal Diameter 0.1550 inch (3.94 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details