Alpha Wire Hook-up Wire 7044 RD005

Description
7044 RED 100 FT
Request a Quote
Description
7044 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7044 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7044 RD005
Hook-up Wire 7044 RD005
7044 RED 100 FT

7044 RED 100 FT

Buy Now
7044 RD005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP7044-RD005 - Lapp Tannehill
Savage, MN, United States
7044 RD005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP7044-RD005
7044 RD005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP7044-RD005
Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 7044 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7044 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1251 XLPE MIL-SPEC : MIL-W-16878 Type D

Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 7044 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7044 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1251 XLPE MIL-SPEC : MIL-W-16878 Type D

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7044 RD005 ALP7044-RD005
Product Name Hook-up Wire 7044 RD005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA CL1251 XLPE
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1853914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details