Alpha Wire Hook-up Wire 7036 SL001

Description
7036 SLATE 1000 FT
Request a Quote
Description
7036 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7036 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7036 SL001
Hook-up Wire 7036 SL001
7036 SLATE 1000 FT

7036 SLATE 1000 FT

Buy Now
7036 SL001 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 12 AWG - 19/25 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft - ALP7036-SL001 - Lapp Tannehill
Savage, MN, United States
7036 SL001 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 12 AWG - 19/25 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft
ALP7036-SL001
7036 SL001 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 12 AWG - 19/25 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft ALP7036-SL001
Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 1000ft, 7036 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7036 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.122 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 12 AWG, Stranded Conductor, Tinned Copper, 300V, Gray, 1000ft, 7036 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7036 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.122 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7036 SL001 ALP7036-SL001
Product Name Hook-up Wire 7036 SL001 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 12 AWG - 19/25 Stranded Conductor - Tinned Copper - 300V - Gray - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 033841-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details