Alpha Wire Modular - Flat Cable - 703/2R BK032 703/2R BK032

Description
Manufacturer: Alpha Wire Win Source Part Number: 769616-703/2R BK032 Packaging: Bulk Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 23 AWG Cable Type: Coil Voltage: 300V Number of Conductors: 3 Current: 1A Conductor Strand: 21/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 0.688" (17.48mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 769616-703/2R BK032 Packaging: Bulk Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 23 AWG Cable Type: Coil Voltage: 300V Number of Conductors: 3 Current: 1A Conductor Strand: 21/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 0.688" (17.48mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Modular - Flat Cable - 703/2R BK032
769616-703/2R BK032
Modular - Flat Cable - 703/2R BK032 769616-703/2R BK032
Manufacturer: Alpha Wire Win Source Part Number: 769616-703/2R BK032 Packaging: Bulk Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 23 AWG Cable Type: Coil Voltage: 300V Number of Conductors: 3 Current: 1A Conductor Strand: 21/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket Color: Black Categories: Cables, Wires Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 0.688" (17.48mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 769616-703/2R BK032
Packaging: Bulk
Operating Temperature Range: -20°C ~ 80°C
Wire Gauge: 23 AWG
Cable Type: Coil
Voltage: 300V
Number of Conductors: 3
Current: 1A
Conductor Strand: 21/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket Color: Black
Categories: Cables, Wires
Length - Coil Retracted: 2.00' (0.61m)
Length - Coil Extended: 10' (3.05m)
Coil Diameter: 0.688" (17.48mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Retractile Cord 3 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8635 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 3 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8635
Retractile Cord 3 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8635
RETRACTILE CORD 3 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 3 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 769616-703/2R BK032 28B8635
Product Name Modular - Flat Cable - 703/2R BK032 Retractile Cord 3 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details