Alpha Wire Hook-up Wire 7025 RD005

Description
7025 Red 100 FT
Request a Quote
Description
7025 Red 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7025 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7025 RD005
Hook-up Wire 7025 RD005
7025 Red 100 FT

7025 Red 100 FT

Buy Now
7025 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Red - 100ft - ALP7025-RD005 - Lapp Tannehill
Savage, MN, United States
7025 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Red - 100ft
ALP7025-RD005
7025 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Red - 100ft ALP7025-RD005
Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 7025 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7025 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1252 XLPE MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 300V, Red, 100ft, 7025 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7025 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.072 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1252 XLPE MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7025 RD005 ALP7025-RD005
Product Name Hook-up Wire 7025 RD005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 300V - Red - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA CL1252 XLPE
Rated Voltage 300 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Retractile Test Lead Wire - 114T / 115T - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.6250 inch (15.87 mm)
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details