Alpha Wire Hook-up Wire 7014 BK001

Description
7014 BLACK 1000 FT
Request a Quote
Description
7014 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7014 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7014 BK001
Hook-up Wire 7014 BK001
7014 BLACK 1000 FT

7014 BLACK 1000 FT

Buy Now
7014 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft - ALP7014-BK001 - Lapp Tannehill
Savage, MN, United States
7014 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft
ALP7014-BK001
7014 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft ALP7014-BK001
Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7014 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7014 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7014 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7014 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7014 BK001 ALP7014-BK001
Product Name Hook-up Wire 7014 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Miniature Electrode Wire - AS 765-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details