Alpha Wire Hook-up Wire 7012 BK001

Description
7012 BLACK 1000 FT
Request a Quote
Description
7012 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7012 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7012 BK001
Hook-up Wire 7012 BK001
7012 BLACK 1000 FT

7012 BLACK 1000 FT

Buy Now
7012 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft - ALP7012-BK001 - Lapp Tannehill
Savage, MN, United States
7012 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft
ALP7012-BK001
7012 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft ALP7012-BK001
Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7012 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7012 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 150V, Black, 1000ft, 7012 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7012 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7012 BK001 ALP7012-BK001
Product Name Hook-up Wire 7012 BK001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/34 Stranded Conductor - Tinned Copper - 150V - Black - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details