Alpha Wire Hook-up Wire 6830 GY005

Description
6830 GREEN/YELLOW 100 FT
Request a Quote
Description
6830 GREEN/YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6830 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6830 GY005
Hook-up Wire 6830 GY005
6830 GREEN/YELLOW 100 FT

6830 GREEN/YELLOW 100 FT

Buy Now
Hook Up Wire - 7495607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495607
Hook Up Wire 7495607
Alpha Wire 6830 GY005 Hook Up Wire

Alpha Wire 6830 GY005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6830 GY005 7495607
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.1201 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details