Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 6830 BK005

Description
Win Source Part Number: 1007154-6830 BK005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Plus Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Strand: 19/25 Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyphenylene Ether (PPE) Jacket (Insulation) Diameter: 0.120" (3.05mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6830 BK005-ND,6830BK005 Base Product Number: 6830
Request a Quote Datasheet
Description
Win Source Part Number: 1007154-6830 BK005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Plus Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Strand: 19/25 Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyphenylene Ether (PPE) Jacket (Insulation) Diameter: 0.120" (3.05mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6830 BK005-ND,6830BK005 Base Product Number: 6830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1007154-6830 BK005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1007154-6830 BK005
Win Source Part Number: 1007154-6830 BK005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: EcoWire® Plus Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Conductor Strand: 19/25 Conductor Material: Copper, Bare Jacket (Insulation) Material: Polyphenylene Ether (PPE) Jacket (Insulation) Diameter: 0.120" (3.05mm) Jacket Color: Black Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6830 BK005-ND,6830BK005 Base Product Number: 6830

Win Source Part Number: 1007154-6830 BK005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: EcoWire® Plus
Package: Spool
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Conductor Strand: 19/25
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Polyphenylene Ether (PPE)
Jacket (Insulation) Diameter: 0.120" (3.05mm)
Jacket Color: Black
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 6830 BK005-ND,6830BK005
Base Product Number: 6830

Buy Now Datasheet
300V Cable Assembly - 474-6830 BK005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V Cable Assembly
474-6830 BK005
300V Cable Assembly 474-6830 BK005
Hook-up Wire 12AWG 30.48m 3.05mm Bare Copper Black 300V Spool Product overview: 6830 BK005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-6830 BK005 can be used for catalog matching and distributor lookup.

Hook-up Wire 12AWG 30.48m 3.05mm Bare Copper Black 300V Spool Product overview: 6830 BK005 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 300V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-6830 BK005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,black; Jacket Material Alpha Wire - 61T5235 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,black; Jacket Material Alpha Wire
61T5235
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,black; Jacket Material Alpha Wire 61T5235
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1007154-6830 BK005 474-6830 BK005 61T5235
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) 300V Cable Assembly Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers