Alpha Wire Cord, Retractile; 5; 1-1/16 in.; 0.029 in.; 23 AWG; 300 V; 1 A; Orange; Black 683/2 BK038

Description
23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range: –30°C to 70°C. Rating: 120 volts, 1 amp. Jacket: Neoprene. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation
Description
23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range: –30°C to 70°C. Rating: 120 volts, 1 amp. Jacket: Neoprene. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cord, Retractile; 5; 1-1/16 in.; 0.029 in.; 23 AWG; 300 V; 1 A; Orange; Black
70125951
Cord, Retractile; 5; 1-1/16 in.; 0.029 in.; 23 AWG; 300 V; 1 A; Orange; Black 70125951
23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range: –30°C to 70°C. Rating: 120 volts, 1 amp. Jacket: Neoprene. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range: –30°C to 70°C. Rating: 120 volts, 1 amp. Jacket: Neoprene. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70125951
Product Name Cord, Retractile; 5; 1-1/16 in.; 0.029 in.; 23 AWG; 300 V; 1 A; Orange; Black
Product Category Cable
Cable Jacket Neoprene
Cable Insulation Silicon Rubber
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details