Alpha Wire EcoGen®️, EcoWirePlus®️ 6829

Description
Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications. EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including: Better dielectric strength Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.
Datasheet
Description
Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications. EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including: Better dielectric strength Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoWirePlus®️ - 6829 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoWirePlus®️
6829
EcoGen®️, EcoWirePlus®️ 6829
Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications. EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including: Better dielectric strength Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.

Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications.

EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements.

In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including:

  • Better dielectric strength
  • Low specific gravity
  • Up to 45% smaller diameter
  • Up to 40% lighter
  • Fully Recyclable

If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 6829
Product Name EcoGen®️, EcoWirePlus®️
Rated Voltage 300 volts
Rated Temperature -40 to 110 C (-40 to 230 F)
Wire Insulation Modified Polyphenylene Ether
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details