Alpha Wire Hook-up Wire 6829 RD005

Description
6829 RED 100 FT
Request a Quote
Description
6829 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6829 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6829 RD005
Hook-up Wire 6829 RD005
6829 RED 100 FT

6829 RED 100 FT

Buy Now
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 100 ft - ALP6829-RD005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 100 ft
ALP6829-RD005
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 100 ft ALP6829-RD005
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Red, 100ft, 6829 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6829 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Red, 100ft, 6829 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6829 RD005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6829 RD005 ALP6829-RD005
Product Name Hook-up Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Red - 100 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0950 inch (2.41 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details