Alpha Wire Hook-up Wire 6829 GY005

Description
6829 GREEN/YELLOW 100 FT
Request a Quote
Description
6829 GREEN/YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6829 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6829 GY005
Hook-up Wire 6829 GY005
6829 GREEN/YELLOW 100 FT

6829 GREEN/YELLOW 100 FT

Buy Now
Hook Up Wire - 7495578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495578
Hook Up Wire 7495578
Alpha Wire 6829 GY005 Hook Up Wire

Alpha Wire 6829 GY005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6829 GY005 7495578
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0949 inch (2.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details