Alpha Wire Hook-up Wire 6829 GR005

Description
6829 GREEN 100 FT
Request a Quote
Description
6829 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6829 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6829 GR005
Hook-up Wire 6829 GR005
6829 GREEN 100 FT

6829 GREEN 100 FT

Buy Now
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Green - 100 ft - ALP6829-GR005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Green - 100 ft
ALP6829-GR005
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Green - 100 ft ALP6829-GR005
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Green, 100ft, 6829 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6829 GR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Green, 100ft, 6829 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6829 GR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 6829 GR005 ALP6829-GR005
Product Name Hook-up Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Green - 100 ft
Approvals ISO 6722
Rated Voltage 300 volts
Nominal Diameter 0.0950 inch (2.41 mm)
Rated Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1738533001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Cadmium Copper
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details