Alpha Wire Hook Up Wire 6829 BK005

Description
Alpha Wire 6829 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 6829 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7495553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495553
Hook Up Wire 7495553
Alpha Wire 6829 BK005 Hook Up Wire

Alpha Wire 6829 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 6829 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6829 BK005
Hook-up Wire 6829 BK005
6829 BLACK 100 FT

6829 BLACK 100 FT

Buy Now
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 100 ft - ALP6829-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 100 ft
ALP6829-BK005
Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 100 ft ALP6829-BK005
Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Black, 100ft, 6829 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6829 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Alpha Wire's EcoWire® Plus 300V Hook-up Wire has all of the reduced diameter, lighter weight, zero halogen and 100% recyclable advantages of EcoWire plus higher temperature range and additional fluid resistance for demanding applications. EcoWire Plus, 14 AWG, Stranded Conductor, Bare copper, 300V, Black, 100ft, 6829 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6829 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Plus AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : mPPE NOMINAL OD (IN) : 0.095 NOMINAL OD (MM) : 2.413 TEMPERATURE : -40°C to 110°C VOLTAGE : 300V STANDARDS/APPROVALS : ISO 6722

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 7495553 6829 BK005 ALP6829-BK005
Product Name Hook Up Wire Hook-up Wire Alpha Wire EcoWire® Plus Hook-Up/Lead Wire - 14 AWG 19 Stranded Conductor - Bare copper - 300V - Black - 100 ft
Nominal Diameter 0.0949 inch (2.41 mm) 0.0950 inch (2.41 mm)
Wire Conductor Copper Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 19/0.36 mm
Approvals ISO 6722
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1033953001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details