Alpha Wire Hook-up Wire 6828 OR005

Description
6828 ORANGE 100 FT
Request a Quote
Description
6828 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6828 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6828 OR005
Hook-up Wire 6828 OR005
6828 ORANGE 100 FT

6828 ORANGE 100 FT

Buy Now
Hook Up Wire - 7495543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495543
Hook Up Wire 7495543
Alpha Wire 6828 OR005 Hook Up Wire

Alpha Wire 6828 OR005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6828 OR005 7495543
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0831 inch (2.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details