Alpha Wire EcoGen®️, EcoWirePlus®️ 6826

Description
Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications. EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including: Better dielectric strength Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.
Datasheet
Description
Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications. EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including: Better dielectric strength Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoWirePlus®️ - 6826 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoWirePlus®️
6826
EcoGen®️, EcoWirePlus®️ 6826
Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications. EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements. In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including: Better dielectric strength Low specific gravity Up to 45% smaller diameter Up to 40% lighter Fully Recyclable If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.

Alpha Wire’s new EcoWire Plus offers all of the environmental benefits of our standard EcoWire, plus the additional fluid resistance for demanding factory applications.

EcoWire Plus derives its advantage from its unique insulation, a modified polyphenylene ether (mPPE) thermoplastic. mPPE-based insulation is non-halogenated and contains no heavy metal pigments, allowing it to help manufacturers meet Waste Electrical and Electronic Equipment (WEEE) requirements.

In addition to its ecological benefits, EcoWire Plus brings many performance advantages, including:

  • Better dielectric strength
  • Low specific gravity
  • Up to 45% smaller diameter
  • Up to 40% lighter
  • Fully Recyclable

If you are looking for a higher functioning wire that won’t compromise the environment, EcoWire Plus is your solution.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 6826
Product Name EcoGen®️, EcoWirePlus®️
Rated Voltage 300 volts
Rated Temperature -40 to 110 C (-40 to 230 F)
Wire Insulation Modified Polyphenylene Ether
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details
Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details