Alpha Wire Hook-up Wire 6826 YL005

Description
6826 YELLOW 100 FT
Request a Quote
Description
6826 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6826 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6826 YL005
Hook-up Wire 6826 YL005
6826 YELLOW 100 FT

6826 YELLOW 100 FT

Buy Now
Hook Up Wire - 7495492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495492
Hook Up Wire 7495492
Alpha Wire 6826 YL005 Hook Up Wire

Alpha Wire 6826 YL005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6826 YL005 7495492
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.0661 inch (1.68 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details
Ultra-Flexible PVC Lead Wire - NUF 38-1650 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature 90 C (194 F)
View Details